Rochester Electronics Logic - Logic - Multivibrators - DM9602W/883 DM9602W/883

Description
Manufacturer: National Semiconductor Win Source Part Number: 917131-DM9602W/883 Series: * Features: Monostable Multivibrator Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 917131-DM9602W/883 Series: * Features: Monostable Multivibrator Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - DM9602W/883 - 917131-DM9602W/883 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - DM9602W/883
917131-DM9602W/883
Logic - Logic - Multivibrators - DM9602W/883 917131-DM9602W/883
Manufacturer: National Semiconductor Win Source Part Number: 917131-DM9602W/883 Series: * Features: Monostable Multivibrator Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: National Semiconductor
Win Source Part Number: 917131-DM9602W/883
Series: *
Features: Monostable Multivibrator
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Logic - Multivibrators - DM9602W/883 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
DM9602W/883
Logic - Multivibrators DM9602W/883
IC MULTIVIBRATOR

IC MULTIVIBRATOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number 917131-DM9602W/883 DM9602W/883
Product Name Logic - Logic - Multivibrators - DM9602W/883 Logic - Multivibrators
Type Non-Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4538-Q1 Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538QPWRQ1 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; SOIC,TSSOP
View Details
7 suppliers
Single retriggerable monostable multivibrator; Schmitt trigger inputs - 74LVC1G123GN,115 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +6.5
Features Schmitt Trigger; ESD Protection
View Details
6 suppliers
Logic - Multivibrators - HEF4528BT/AU118 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
Dual One Shot Multivibrator - 9602/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details