LECO Corporation Precision Diamond Saw VC-50

Description
The LECO VC50 is ideal for precise sectioning of ceramics, minerals, metals, and electronic components. Creates section samples up to 1.5 inches (38 mm) in diameter with minimal material loss or deformation. Patented electronics monitor and maintain constant speeds (up to 500 RPM) under various load conditions while the meter neatly displays the speed in surface feet-per-minute. 0 to 500 RPM variable-speed selection Precision micrometer in inches or millimeters for accurate positioning of samples Complete with a 5-inch (127 mm) x 0.014-inch (0.38 mm) thick diamond blade Sliding weight assembly provides convenient load application Automatic shut-off allows unattended operation Vise for samples up to 1.50-inch (38 mm) included
Description
The LECO VC50 is ideal for precise sectioning of ceramics, minerals, metals, and electronic components. Creates section samples up to 1.5 inches (38 mm) in diameter with minimal material loss or deformation. Patented electronics monitor and maintain constant speeds (up to 500 RPM) under various load conditions while the meter neatly displays the speed in surface feet-per-minute. 0 to 500 RPM variable-speed selection Precision micrometer in inches or millimeters for accurate positioning of samples Complete with a 5-inch (127 mm) x 0.014-inch (0.38 mm) thick diamond blade Sliding weight assembly provides convenient load application Automatic shut-off allows unattended operation Vise for samples up to 1.50-inch (38 mm) included

Suppliers

Company
Product
Description
Supplier Links
Precision Diamond Saw - VC-50 - LECO Corporation
St. Joseph, MI, USA
Precision Diamond Saw
VC-50
Precision Diamond Saw VC-50
The LECO VC50 is ideal for precise sectioning of ceramics, minerals, metals, and electronic components. Creates section samples up to 1.5 inches (38 mm) in diameter with minimal material loss or deformation. Patented electronics monitor and maintain constant speeds (up to 500 RPM) under various load conditions while the meter neatly displays the speed in surface feet-per-minute. 0 to 500 RPM variable-speed selection Precision micrometer in inches or millimeters for accurate positioning of samples Complete with a 5-inch (127 mm) x 0.014-inch (0.38 mm) thick diamond blade Sliding weight assembly provides convenient load application Automatic shut-off allows unattended operation Vise for samples up to 1.50-inch (38 mm) included

The LECO VC50 is ideal for precise sectioning of ceramics, minerals, metals, and electronic components. Creates section samples up to 1.5 inches (38 mm) in diameter with minimal material loss or deformation. Patented electronics monitor and maintain constant speeds (up to 500 RPM) under various load conditions while the meter neatly displays the speed in surface feet-per-minute.

  • 0 to 500 RPM variable-speed selection
  • Precision micrometer in inches or millimeters for accurate positioning of samples
  • Complete with a 5-inch (127 mm) x 0.014-inch (0.38 mm) thick diamond blade
  • Sliding weight assembly provides convenient load application
  • Automatic shut-off allows unattended operation
  • Vise for samples up to 1.50-inch (38 mm) included
Supplier's Site

Technical Specifications

  LECO Corporation
Product Category Sawing Machinery
Product Number VC-50
Product Name Precision Diamond Saw
Machine Type Circular
Unlock Full Specs
to access all available technical data

Similar Products

Rotator Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Grob 4V-36 Band Saw -  - Grob, Inc.
Specs
Machine Type Band
Cutting Type Manual
Power Type AC Power
View Details
Electric Panel Saw - 6480-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Machine Type Vertical
View Details
Traversing Head Vertical Plate Saw - SV-20130H - Cosen Saws, USA
Specs
Machine Type Band
Cutting Type Manual
Power Type AC Power
View Details