Cosel U.S.A., Inc. AC DC Converters PLA300F-48

Description
Enclosed AC DC Converters 1 Output 48V 6.3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 6.3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-1553-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-1553-ND
AC DC Converters 1776-1553-ND
Enclosed AC DC Converters 1 Output 48V 6.3A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 6.3A 85 ~ 264 VAC Input

Buy Now Datasheet
POWER SUPPLY; ECONOMICAL; ENCLOSED; 302.4W; 48V; 6.3 AMP - 70161236 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; ECONOMICAL; ENCLOSED; 302.4W; 48V; 6.3 AMP
70161236
POWER SUPPLY; ECONOMICAL; ENCLOSED; 302.4W; 48V; 6.3 AMP 70161236
Features: High Cosel Quality — Economical and Cost Effective Low Profile PLA300F: 41 mm (1U Height Compatible), PLA600F :61 mm Wide Temperature Range –20 to +70°C (Required Output Derating) Fan Speed Control (At No Load Condition) UL, C-UL and TüV Approvals Built-In Power Factor Correction Universal Input: AC85 — 264 V (Required Output Derating) 3-Years Warranty Built-In Overcurrent, Overvoltage and Thermal Protection RoHS Compliant and CE

Features:

  • High Cosel Quality — Economical and Cost Effective
  • Low Profile PLA300F: 41 mm (1U Height Compatible), PLA600F :61 mm
  • Wide Temperature Range –20 to +70°C (Required Output Derating)
  • Fan Speed Control (At No Load Condition)
  • UL, C-UL and TÜV Approvals
  • Built-In Power Factor Correction
  • Universal Input: AC85 — 264 V (Required Output Derating)
  • 3-Years Warranty
  • Built-In Overcurrent, Overvoltage and Thermal Protection
  • RoHS Compliant and CE
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-1553-ND 70161236
Product Name AC DC Converters POWER SUPPLY; ECONOMICAL; ENCLOSED; 302.4W; 48V; 6.3 AMP
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts 115.0 volts
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers