TDK-Lambda Europe GmbH 300W - 400W medical AC-DC digital power supplies EFE400M-12-5-HCMDL-YT

Description
The EFE-M series of embedded power supplies extends the EFE series with medical certifications to the IEC 60601-1 standard. Rated at 300 and 400W with an additional 33% peak power for 10 seconds, the products are available with output voltages from 12 to 54V. A wide range of options can be ordered; including a standby voltage, remote on/off and various case/fan options. Product warranty is 5 years. Features Designed for Medical Equipment High Efficiency Digital control EFE300-M: 6 in x 3 in footprint. EFE400-M: 6.5 x 3.5in footprint High Power Density (up to 18W/in³) No minimum load Fits 1U applications EFE300-M: 400W peak power for 10 seconds EFE400-M: 530W peak power for 10 seconds 5 Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Description
The EFE-M series of embedded power supplies extends the EFE series with medical certifications to the IEC 60601-1 standard. Rated at 300 and 400W with an additional 33% peak power for 10 seconds, the products are available with output voltages from 12 to 54V. A wide range of options can be ordered; including a standby voltage, remote on/off and various case/fan options. Product warranty is 5 years. Features Designed for Medical Equipment High Efficiency Digital control EFE300-M: 6 in x 3 in footprint. EFE400-M: 6.5 x 3.5in footprint High Power Density (up to 18W/in³) No minimum load Fits 1U applications EFE300-M: 400W peak power for 10 seconds EFE400-M: 530W peak power for 10 seconds 5 Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EFE400M-12-5-HCMDL-YT is a 400W AC-DC power supply delivering 12V at 33.3A in a cover and chassis enclosure with no fan and a 12V/1A fan supply, including an ORing FET. It measures 165.1 mm x 115.6 mm x 40 mm. Reinforced isolation meets 2 x MOPPs per IEC 60601-1, with 4kVac input-to-output test voltage. Input range is 90-264Vac, efficiency reaches 90%, and hold-up time exceeds 16ms at 90Vac and 75% load. Peak power is 530W for 10 seconds. It includes a 5V/2A isolated standby supply, remote on/off, and inhibit via TTL logic. Compliance includes EN60601-1, IEC/EN 62368-1, UL, and Class B EMC emissions. It operates from 0°C to 50°C and is certified for medical use. Manufactured under ISO9001 and ISO13485.

Datasheet Summary
Powered by GS/AI

The EFE400M-12-5-HCMDL-YT is a 400W AC-DC power supply delivering 12V at 33.3A in a cover and chassis enclosure with no fan and a 12V/1A fan supply, including an ORing FET. It measures 165.1 mm x 115.6 mm x 40 mm. Reinforced isolation meets 2 x MOPPs per IEC 60601-1, with 4kVac input-to-output test voltage. Input range is 90-264Vac, efficiency reaches 90%, and hold-up time exceeds 16ms at 90Vac and 75% load. Peak power is 530W for 10 seconds. It includes a 5V/2A isolated standby supply, remote on/off, and inhibit via TTL logic. Compliance includes EN60601-1, IEC/EN 62368-1, UL, and Class B EMC emissions. It operates from 0°C to 50°C and is certified for medical use. Manufactured under ISO9001 and ISO13485.

Suppliers

Company
Product
Description
Supplier Links
300W - 400W medical AC-DC digital power supplies - EFE400M-12-5-HCMDL-YT - TDK-Lambda Europe GmbH
Achern, Germany
300W - 400W medical AC-DC digital power supplies
EFE400M-12-5-HCMDL-YT
300W - 400W medical AC-DC digital power supplies EFE400M-12-5-HCMDL-YT
The EFE-M series of embedded power supplies extends the EFE series with medical certifications to the IEC 60601-1 standard. Rated at 300 and 400W with an additional 33% peak power for 10 seconds, the products are available with output voltages from 12 to 54V. A wide range of options can be ordered; including a standby voltage, remote on/off and various case/fan options. Product warranty is 5 years. Features Designed for Medical Equipment High Efficiency Digital control EFE300-M: 6 in x 3 in footprint. EFE400-M: 6.5 x 3.5in footprint High Power Density (up to 18W/in³) No minimum load Fits 1U applications EFE300-M: 400W peak power for 10 seconds EFE400-M: 530W peak power for 10 seconds 5 Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio

The EFE-M series of embedded power supplies extends the EFE series with medical certifications to the IEC 60601-1 standard. Rated at 300 and 400W with an additional 33% peak power for 10 seconds, the products are available with output voltages from 12 to 54V. A wide range of options can be ordered; including a standby voltage, remote on/off and various case/fan options. Product warranty is 5 years.

Features

  • Designed for Medical Equipment
  • High Efficiency
  • Digital control
  • EFE300-M: 6 in x 3 in footprint.
  • EFE400-M: 6.5 x 3.5in footprint
  • High Power Density (up to 18W/in³)
  • No minimum load
  • Fits 1U applications
  • EFE300-M: 400W peak power for 10 seconds
  • EFE400-M: 530W peak power for 10 seconds
  • 5 Year Warranty

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number EFE400M-12-5-HCMDL-YT
Product Name 300W - 400W medical AC-DC digital power supplies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

120/960W DIN-Rail power supplies - DRB480-24-3-A6 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
2 suppliers
1U Front End Power supply - FPS1000 24/P - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 24.0 volts
View Details
25W to 300W Medical AC-DC External Power Supplies - DTM300PW-150D1 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details
1.5 - 30W DC-DC Converters - CCG3-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details