Cosel U.S.A., Inc. AC DC Converters PBA15F-24

Description
Open Frame AC DC Converters 1 Output 24V 700mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 700mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-1473-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-1473-ND
AC DC Converters 1776-1473-ND
Open Frame AC DC Converters 1 Output 24V 700mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 700mA 85 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 100850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
100850
Switching Power Supplies 100850
Cosel PBA15F-24 Switching Power Supply

Cosel PBA15F-24 Switching Power Supply

Supplier's Site
Power Supply, 24 Volts, .7 Amps - 70160929 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, 24 Volts, .7 Amps
70160929
Power Supply, 24 Volts, .7 Amps 70160929
40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency Proprietary Thermal Technology Remote Sensing Remote On/Off Power Alarm Wide Variety of Options Available UL, C-UL, TUV and CE Approvals Five-Year Warranty Covers Available

  • 40 Models (24 Additional Models Available)
  • 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available)
  • 8 Wattage Ranges
  • Universal Input — 85-264 VAC, 120-370 VDC
  • Power Factor Correction
  • 83 ppm Documented Field Failure Rate
  • High Power Density
  • High Efficiency
  • Proprietary Thermal Technology
  • Remote Sensing
  • Remote On/Off
  • Power Alarm
  • Wide Variety of Options Available
  • UL, C-UL, TUV and CE Approvals
  • Five-Year Warranty
  • Covers Available
Supplier's Site
AC Power Supply - 50949649 - Radwell International
Willingboro, NJ, United States
AC Power Supply
50949649
AC Power Supply 50949649
POWER SUPPLY, 85-264 VAC INPUT, 24 VDC / 0.7 AMP OUTPUT, 16.8 W, W/O COVER, REPLACEMENT FOR P15E-24. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, 85-264 VAC INPUT, 24 VDC / 0.7 AMP OUTPUT, 16.8 W, W/O COVER, REPLACEMENT FOR P15E-24. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1776-1473-ND 100850 70160929 50949649
Product Name AC DC Converters Switching Power Supplies Power Supply, 24 Volts, .7 Amps AC Power Supply
Type AC/DC Converter; 1 DC Power Supply AC Power Source
Form Factor Open Frame Open Frame
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Operating Temperature -10 C (14 F)
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details