Cosel U.S.A., Inc. Switching Power Supplies PBA150F-24

Description
Cosel PBA150F-24 Switching Power Supply
Request a Quote Datasheet
Description
Cosel PBA150F-24 Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 100822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
100822
Switching Power Supplies 100822
Cosel PBA150F-24 Switching Power Supply

Cosel PBA150F-24 Switching Power Supply

Supplier's Site
AC DC Converters - 1776-1461-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-1461-ND
AC DC Converters 1776-1461-ND
Open Frame AC DC Converters 1 Output 24V 6.5A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 6.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply - 24750003 - Radwell International
Willingboro, NJ, United States
Power Supply
24750003
Power Supply 24750003
POWER SUPPLY, OUTPUT: 24 V 6.5 AMP, INPUT: 100-240 VAC 2 AMP 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, OUTPUT: 24 V 6.5 AMP, INPUT: 100-240 VAC 2 AMP 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply; 24 V; 6.5 A; 85 to 264 VAC/120 to 370 VDC; 150 mV (Max.) - 70160733 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 24 V; 6.5 A; 85 to 264 VAC/120 to 370 VDC; 150 mV (Max.)
70160733
Power Supply; 24 V; 6.5 A; 85 to 264 VAC/120 to 370 VDC; 150 mV (Max.) 70160733
Switching Power Supplies 40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency Proprietary Thermal Technology Remote Sensing Remote On/Off Power Alarm Wide Variety of Options Available UL, C-UL, TUV and CE Approvals Five-Year Warranty Covers Available

Switching Power Supplies

  • 40 Models (24 Additional Models Available)
  • 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available)
  • 8 Wattage Ranges
  • Universal Input — 85-264 VAC, 120-370 VDC
  • Power Factor Correction
  • 83 ppm Documented Field Failure Rate
  • High Power Density
  • High Efficiency
  • Proprietary Thermal Technology
  • Remote Sensing
  • Remote On/Off
  • Power Alarm
  • Wide Variety of Options Available
  • UL, C-UL, TUV and CE Approvals
  • Five-Year Warranty
  • Covers Available
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 100822 1776-1461-ND 24750003 70160733
Product Name Switching Power Supplies AC DC Converters Power Supply Power Supply; 24 V; 6.5 A; 85 to 264 VAC/120 to 370 VDC; 150 mV (Max.)
Operating Temperature -10 C (14 F) -10 to 71 C (14 to 160 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts
Number of Outputs 1 # 1 #
Type AC/DC Converter; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details