Open Frame AC DC Converters 1 Output 24V 500mA 85 ~ 264 VAC Input
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1776-1449-ND | 70160928 |
| Product Name | AC DC Converters | Power Supply, 24 Volts, .5 Amps |
| Type | AC/DC Converter; 1 | DC Power Supply |
| Form Factor | Open Frame | Open Frame |
| AC Input Voltage | 85.0 to 264.0 volts | 85.0 to 264.0 volts |
| Applications | Commercial |