Cosel U.S.A., Inc. Power Supply; 12 V; 4.3 A; 85 to 264; 100 mV (Max.); 48 mV (Max.); 50/60 Hz PAA50F-12-N

Description
Power Supply High Quality — Field Failure Rate Less than 0.012% Universal Input: 85 ~ 264 V Power Factor Correction: 0.95 to 0.99 Depending on Model Internal Fan 300 to 600 Watt Models ±10% Internal Output Adjustable Potentiometer Fully Regulated, Fully Isolated Input/Output Inrush Current, Over-Voltage and Over-Current Protection Circuitry Remote Sensing, Remote On/Off, TTL Logic Compatible on Some Models Parallel Operation/ Master-Slave Operation Conductive Noise: FCC-B, VFG243/91, VCCI-2 UL, CSA, TüV Safety Approvals, CE Mark Three-Year Warranty
Description
Power Supply High Quality — Field Failure Rate Less than 0.012% Universal Input: 85 ~ 264 V Power Factor Correction: 0.95 to 0.99 Depending on Model Internal Fan 300 to 600 Watt Models ±10% Internal Output Adjustable Potentiometer Fully Regulated, Fully Isolated Input/Output Inrush Current, Over-Voltage and Over-Current Protection Circuitry Remote Sensing, Remote On/Off, TTL Logic Compatible on Some Models Parallel Operation/ Master-Slave Operation Conductive Noise: FCC-B, VFG243/91, VCCI-2 UL, CSA, TüV Safety Approvals, CE Mark Three-Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 12 V; 4.3 A; 85 to 264; 100 mV (Max.); 48 mV (Max.); 50/60 Hz - 70161628 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 12 V; 4.3 A; 85 to 264; 100 mV (Max.); 48 mV (Max.); 50/60 Hz
70161628
Power Supply; 12 V; 4.3 A; 85 to 264; 100 mV (Max.); 48 mV (Max.); 50/60 Hz 70161628
Power Supply High Quality — Field Failure Rate Less than 0.012% Universal Input: 85 ~ 264 V Power Factor Correction: 0.95 to 0.99 Depending on Model Internal Fan 300 to 600 Watt Models ±10% Internal Output Adjustable Potentiometer Fully Regulated, Fully Isolated Input/Output Inrush Current, Over-Voltage and Over-Current Protection Circuitry Remote Sensing, Remote On/Off, TTL Logic Compatible on Some Models Parallel Operation/ Master-Slave Operation Conductive Noise: FCC-B, VFG243/91, VCCI-2 UL, CSA, TüV Safety Approvals, CE Mark Three-Year Warranty

Power Supply

  • High Quality — Field Failure Rate Less than 0.012%
  • Universal Input: 85 ~ 264 V
  • Power Factor Correction: 0.95 to 0.99 Depending on Model
  • Internal Fan 300 to 600 Watt Models
  • ±10% Internal Output Adjustable Potentiometer
  • Fully Regulated, Fully Isolated Input/Output
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Remote Sensing, Remote On/Off, TTL Logic Compatible on Some Models
  • Parallel Operation/ Master-Slave Operation
  • Conductive Noise: FCC-B, VFG243/91, VCCI-2
  • UL, CSA, TÜV Safety Approvals, CE Mark
  • Three-Year Warranty
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70161628
Product Name Power Supply; 12 V; 4.3 A; 85 to 264; 100 mV (Max.); 48 mV (Max.); 50/60 Hz
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Linear DC Power Supply - SPD3303C - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details