Power Supply; Power Supply; 5 V; 20 A; 85 to 264 VAC/120 to 370 ; NO COVER
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 70161210 |
| Product Name | Power Supply; Power Supply; 5 V; 20 A; 85 to 264 VAC/120 to 370 ; NO COVER |
| Type | DC Power Supply |
| Form Factor | Open Frame |
| Applications | Commercial |
| Features | Power Factor Correction |