Cosel U.S.A., Inc. Power Supply; 85 to 264 VAC/110 to 370 VDC; 24 V; 0.7; 16.8 W (Max.); P Series P15E-24-N

Description
85 to 264 VAC⁄110 to 370 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supplies High Quality — Field Failure Rate Less than 0.012% Universal and User Selectable Input AC 85~264, AC 85~132/170~2 N Denotes Covered Unit Built-In ±10% Output Voltage Adjusting Potentiometer Fully Regulated, Fully Isolated Input/Output Inrush Current, Overcurrent and Overvoltage Protection Circuitry Remote Sensing P100 and P150 Models Conductive Noise — FCC-B, FCC-A Depending on Model UL, CSA Safety Approvals Three-Year Warranty Also Available without Cover
Description
85 to 264 VAC⁄110 to 370 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supplies High Quality — Field Failure Rate Less than 0.012% Universal and User Selectable Input AC 85~264, AC 85~132/170~2 N Denotes Covered Unit Built-In ±10% Output Voltage Adjusting Potentiometer Fully Regulated, Fully Isolated Input/Output Inrush Current, Overcurrent and Overvoltage Protection Circuitry Remote Sensing P100 and P150 Models Conductive Noise — FCC-B, FCC-A Depending on Model UL, CSA Safety Approvals Three-Year Warranty Also Available without Cover

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 85 to 264 VAC/110 to 370 VDC; 24 V; 0.7; 16.8 W (Max.); P Series - 70161487 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 85 to 264 VAC/110 to 370 VDC; 24 V; 0.7; 16.8 W (Max.); P Series
70161487
Power Supply; 85 to 264 VAC/110 to 370 VDC; 24 V; 0.7; 16.8 W (Max.); P Series 70161487
85 to 264 VAC⁄110 to 370 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supplies High Quality — Field Failure Rate Less than 0.012% Universal and User Selectable Input AC 85~264, AC 85~132/170~2 N Denotes Covered Unit Built-In ±10% Output Voltage Adjusting Potentiometer Fully Regulated, Fully Isolated Input/Output Inrush Current, Overcurrent and Overvoltage Protection Circuitry Remote Sensing P100 and P150 Models Conductive Noise — FCC-B, FCC-A Depending on Model UL, CSA Safety Approvals Three-Year Warranty Also Available without Cover

85 to 264 VAC⁄110 to 370 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supplies

  • High Quality — Field Failure Rate Less than 0.012%
  • Universal and User Selectable Input AC 85~264, AC 85~132/170~2
  • N Denotes Covered Unit
  • Built-In ±10% Output Voltage Adjusting Potentiometer
  • Fully Regulated, Fully Isolated Input/Output
  • Inrush Current, Overcurrent and Overvoltage Protection Circuitry
  • Remote Sensing P100 and P150 Models
  • Conductive Noise — FCC-B, FCC-A Depending on Model
  • UL, CSA Safety Approvals
  • Three-Year Warranty
  • Also Available without Cover
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70161487
Product Name Power Supply; 85 to 264 VAC/110 to 370 VDC; 24 V; 0.7; 16.8 W (Max.); P Series
Type DC Power Supply
Technology Linear Power Supply
Operating Temperature -10 to 65 C (14 to 149 F)
DC Output Voltage 24.0 volts
DC Output Current 0.7000 amps
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details