Isolated Module DC DC Converter 2 Output 15V or 30V -15V 1A, 1A 36V - 76V Input
DC DC CONVERTER +/-15V 30W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | MGW304815-R-ND | MGW304815-R |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) |
| DC Output Current | 1 amps |