Cosel U.S.A., Inc. AC DC Converters LEP100F-48

Description
Open Frame AC DC Converters 1 Output 48V 2.1A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 2.1A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-1289-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-1289-ND
AC DC Converters 1776-1289-ND
Open Frame AC DC Converters 1 Output 48V 2.1A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 2.1A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, PCB; 168 W (Max.); 85 to 264 VAC/120 to 370 VDC; 48 V; LEP Series - 70160659 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, PCB; 168 W (Max.); 85 to 264 VAC/120 to 370 VDC; 48 V; LEP Series
70160659
Power Supply, PCB; 168 W (Max.); 85 to 264 VAC/120 to 370 VDC; 48 V; LEP Series 70160659
PCB Power Supply, 85 to 264 VAC⁄120 to 370 VDC Input, 48 mV (Max.) Line Regulation Medium Power — With High Peak Capability. Designed for Motors, Printers, Fax, Medical and Lab Equipment Where Peak Power Is Required Power Factor Correction Output Voltages Cover 21.6~52.8 VDC Range Universal Input: 85~264 Volts AC Peak Power: 68~100% of Nominal Current Additional 3- and 4- Channel Outputs Available — Cosel ZTS3 and ZTW3 Mounting Chassis and Cover, Remote On/Off Options Over-Voltage, Over-Current, Thermal and Peak Current Protection EMI-FCC Class B UL, C-UL, TüV Safety Approvals and CE Two-Year Warranty

PCB Power Supply, 85 to 264 VAC⁄120 to 370 VDC Input, 48 mV (Max.) Line Regulation
Medium Power — With High Peak Capability.

  • Designed for Motors, Printers, Fax, Medical and Lab Equipment Where Peak Power Is Required
  • Power Factor Correction
  • Output Voltages Cover 21.6~52.8 VDC Range
  • Universal Input: 85~264 Volts AC
  • Peak Power: 68~100% of Nominal Current
  • Additional 3- and 4- Channel Outputs Available — Cosel ZTS3 and ZTW3 Mounting
  • Chassis and Cover, Remote On/Off Options
  • Over-Voltage, Over-Current, Thermal and Peak Current Protection
  • EMI-FCC Class B
  • UL, C-UL, TÜV Safety Approvals and CE
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-1289-ND 70160659
Product Name AC DC Converters Power Supply, PCB; 168 W (Max.); 85 to 264 VAC/120 to 370 VDC; 48 V; LEP Series
Type AC/DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold PS/2 ATX 3.1 850W Power Supply - IPS-X62A850W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details