Cosel U.S.A., Inc. AC DC Converters LEP100F-36

Description
Open Frame AC DC Converters 1 Output 36V 2.8A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 36V 2.8A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - LEP100F-36-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
LEP100F-36-ND
AC DC Converters LEP100F-36-ND
Open Frame AC DC Converters 1 Output 36V 2.8A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 36V 2.8A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, PCB; 100.8 W; 85 to 264 VAC/120 to 370 VDC; V; 0 to 2.8 A - 70160658 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, PCB; 100.8 W; 85 to 264 VAC/120 to 370 VDC; V; 0 to 2.8 A
70160658
Power Supply, PCB; 100.8 W; 85 to 264 VAC/120 to 370 VDC; V; 0 to 2.8 A 70160658
PCB Power Supply, 85 to 264 VAC⁄120 to 370 VDC Input, 48 mV (Max.) Line Regulation Medium Power — With High Peak Capability. Designed for Motors, Printers, Fax, Medical and Lab Equipment Where Peak Power Is Required Power Factor Correction Output Voltages Cover 21.6~52.8 VDC Range Universal Input: 85~264 Volts AC Peak Power: 68~100% of Nominal Current Additional 3- and 4- Channel Outputs Available — Cosel ZTS3 and ZTW3 Mounting Chassis and Cover, Remote On/Off Options Over-Voltage, Over-Current, Thermal and Peak Current Protection EMI-FCC Class B UL, C-UL, TüV Safety Approvals and CE Two-Year Warranty

PCB Power Supply, 85 to 264 VAC⁄120 to 370 VDC Input, 48 mV (Max.) Line Regulation
Medium Power — With High Peak Capability.

  • Designed for Motors, Printers, Fax, Medical and Lab Equipment Where Peak Power Is Required
  • Power Factor Correction
  • Output Voltages Cover 21.6~52.8 VDC Range
  • Universal Input: 85~264 Volts AC
  • Peak Power: 68~100% of Nominal Current
  • Additional 3- and 4- Channel Outputs Available — Cosel ZTS3 and ZTW3 Mounting
  • Chassis and Cover, Remote On/Off Options
  • Over-Voltage, Over-Current, Thermal and Peak Current Protection
  • EMI-FCC Class B
  • UL, C-UL, TÜV Safety Approvals and CE
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number LEP100F-36-ND 70160658
Product Name AC DC Converters Power Supply, PCB; 100.8 W; 85 to 264 VAC/120 to 370 VDC; V; 0 to 2.8 A
Type AC/DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details