Cosel U.S.A., Inc. AC DC Converters LEB225F-0524

Description
Open Frame AC DC Converters 2 Output 5V 24V 5A, 9A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 2 Output 5V 24V 5A, 9A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-1285-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-1285-ND
AC DC Converters 1776-1285-ND
Open Frame AC DC Converters 2 Output 5V 24V 5A, 9A 85 ~ 264 VAC Input

Open Frame AC DC Converters 2 Output 5V 24V 5A, 9A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Switching; 85 to 264 VAC;5 V; V; 5 A Current, Output 1; - 70161691 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 85 to 264 VAC;5 V; V; 5 A Current, Output 1;
70161691
Power Supply, Switching; 85 to 264 VAC;5 V; V; 5 A Current, Output 1; 70161691
Dual Output Switching Power Supply, 85 to 264 VAC Input Voltage, 50⁄60 Hz Input Frequency Open Frame, Universal Input 85~264 with Power Factor Correction. High Quality: Documented Field Failure Rate, Less Than 0.012% 5 and 12, 5 and 24 Volt Outputs Universal Input: 85~264 Volts AC Low 5 High 12, 24 Volt Output Capacity Active Power Factor Correction Peak Current Capability 12, 24 Volt Outputs Low Profile LEB100, LEB150 Fits 1U High, LEB225 1.65" High Additional 3 and 4 Channel Outputs Available No Minimum Current Fully Isolated and Independent Outputs Overvoltage, Overcurrent, Thermal and Peak Current Protection UL, C-UL, TüV Safety Approvals and CE Two-Year Warranty

Dual Output Switching Power Supply, 85 to 264 VAC Input Voltage, 50⁄60 Hz Input Frequency
Open Frame, Universal Input 85~264 with Power Factor Correction.

  • High Quality: Documented Field Failure Rate, Less Than 0.012%
  • 5 and 12, 5 and 24 Volt Outputs
  • Universal Input: 85~264 Volts AC
  • Low 5 High 12, 24 Volt Output Capacity
  • Active Power Factor Correction
  • Peak Current Capability 12, 24 Volt Outputs
  • Low Profile LEB100, LEB150 Fits 1U High, LEB225 1.65" High
  • Additional 3 and 4 Channel Outputs Available
  • No Minimum Current
  • Fully Isolated and Independent Outputs
  • Overvoltage, Overcurrent, Thermal and Peak Current Protection
  • UL, C-UL, TÜV Safety Approvals and CE
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-1285-ND 70161691
Product Name AC DC Converters Power Supply, Switching; 85 to 264 VAC;5 V; V; 5 A Current, Output 1;
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details