Cosel KHEA240F-24 DIN Rail Power Supply
AC/DC DIN RAIL SUPPLY 24V 240W
Alternative Parts (Cross-Reference): Cross
Manufacturer: Cosel USA, Inc.
Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Series: KHEA (240W)
Package: Box
Operating Temperature: -20°C ~ 70°C (With Derating)
Features: Adjustable Output, PFC, Remote Sense, Universal Input
Applications: ITE (Commercial)
| RS Components, Ltd. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 8431840 | 1776-1251-ND | |
| Product Name | DIN Rail Power Supplies | Industrial, DIN Rail Power Supplies | Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies |
| Technology | Switching Power Supply | ||
| Regulatory Compliance | RoHS Compliant | ||
| DC Output Voltage | 24.0 volts | ||
| Number of Outputs | 1 # | ||
| Phase | Single-Phase Power Supply |