Corporate Safe Specialists Rotary Hoppers Safe RH2410

Description
Your first step towards a 'closed-safe' environment, which avoids opening the safe to make a drop. Stengthen your cash management security practices by installing a rotary hopper safe and keep the safe closed as much as possible. The rotary hopper's unique "tube in tube" design makes "fishing" difficult. Deposits are made through the top, turning the hopper handle once drops them behind your locked safe door. Limiting access to these drops is a proven deterrent in cash losses. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Accepts packages up to 9 1/2" L x 3 1/2" W x 5 1/2" D One Door (Center) Interior Dimensions Weight Height Width Depth Weight 16.5 11 11.75 114
Description
Your first step towards a 'closed-safe' environment, which avoids opening the safe to make a drop. Stengthen your cash management security practices by installing a rotary hopper safe and keep the safe closed as much as possible. The rotary hopper's unique "tube in tube" design makes "fishing" difficult. Deposits are made through the top, turning the hopper handle once drops them behind your locked safe door. Limiting access to these drops is a proven deterrent in cash losses. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Accepts packages up to 9 1/2" L x 3 1/2" W x 5 1/2" D One Door (Center) Interior Dimensions Weight Height Width Depth Weight 16.5 11 11.75 114

Suppliers

Company
Product
Description
Supplier Links
Rotary Hoppers Safe - RH2410 - Corporate Safe Specialists
Posen, IL, USA
Rotary Hoppers Safe
RH2410
Rotary Hoppers Safe RH2410
Your first step towards a 'closed-safe' environment, which avoids opening the safe to make a drop. Stengthen your cash management security practices by installing a rotary hopper safe and keep the safe closed as much as possible. The rotary hopper's unique "tube in tube" design makes "fishing" difficult. Deposits are made through the top, turning the hopper handle once drops them behind your locked safe door. Limiting access to these drops is a proven deterrent in cash losses. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Accepts packages up to 9 1/2" L x 3 1/2" W x 5 1/2" D One Door (Center) Interior Dimensions Weight Height Width Depth Weight 16.5 11 11.75 114

Your first step towards a 'closed-safe' environment, which avoids opening the safe to make a drop. Stengthen your cash management security practices by installing a rotary hopper safe and keep the safe closed as much as possible. The rotary hopper's unique "tube in tube" design makes "fishing" difficult. Deposits are made through the top, turning the hopper handle once drops them behind your locked safe door. Limiting access to these drops is a proven deterrent in cash losses.

  • B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant
  • Auto door detent
  • Thick 1" in diameter, chromed live locking bolts
  • Spring-loaded relocker
  • Formed, full-welded 1/4" body
  • Adjustable, ballbearing hinge
  • U.L. approved lock
  • Scratch resistant, hammer-tone gloss finish
  • Adjustable shelves
  • Accepts packages up to 9 1/2" L x 3 1/2" W x 5 1/2" D

One Door (Center)

Interior DimensionsWeight
Height Width Depth Weight
16.5 11 11.75 114
Supplier's Site

Technical Specifications

  Corporate Safe Specialists
Product Category Safes
Product Number RH2410
Product Name Rotary Hoppers Safe
Category Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Gun Safe - G1459DC - Sentry Group
Specs
Application / Type Gun Safe
Exterior Depth 17.8 inch (452 mm)
Exterior Height 59 inch (1499 mm)
View Details
Retract a Safe Drop Box - PRO-5711-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 7 inch (178 mm)
Exterior Height 11.25 inch (286 mm)
View Details
Finger Print Safes - BIO1214 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Other / Specialty; Finger Print Safes
Locking Mechanism Biometric
View Details