Sentry Group Combination FIRE-SAFE® OS3407

Description
The SentrySafe OS3407 Combination Lock Safe provides "around-the-clock" protection against theft and fire, keeping your important data and electronic records safe and secure. The door has 4 live-locking bolts and a 3-number combination lock. Organization is made easy with a key rack, door pocket and multi-position tray for your documents and valuables. Features: Key rack and compartment for small items Multi-position tray Holds standard and A-4 size papers, folders and binders Door pocket Metal handle Color: Gunmetal Gray May be bolted to floor (hardware included) 3-number combination lock with clicking dial and tubular key lock 4 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test UL Classified 1-hour proven fire protection
Description
The SentrySafe OS3407 Combination Lock Safe provides "around-the-clock" protection against theft and fire, keeping your important data and electronic records safe and secure. The door has 4 live-locking bolts and a 3-number combination lock. Organization is made easy with a key rack, door pocket and multi-position tray for your documents and valuables. Features: Key rack and compartment for small items Multi-position tray Holds standard and A-4 size papers, folders and binders Door pocket Metal handle Color: Gunmetal Gray May be bolted to floor (hardware included) 3-number combination lock with clicking dial and tubular key lock 4 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test UL Classified 1-hour proven fire protection

Suppliers

Company
Product
Description
Supplier Links
Combination FIRE-SAFE® - OS3407 - Sentry Group
Rochester, NY, USA
Combination FIRE-SAFE®
OS3407
Combination FIRE-SAFE® OS3407
The SentrySafe OS3407 Combination Lock Safe provides "around-the-clock" protection against theft and fire, keeping your important data and electronic records safe and secure. The door has 4 live-locking bolts and a 3-number combination lock. Organization is made easy with a key rack, door pocket and multi-position tray for your documents and valuables. Features: Key rack and compartment for small items Multi-position tray Holds standard and A-4 size papers, folders and binders Door pocket Metal handle Color: Gunmetal Gray May be bolted to floor (hardware included) 3-number combination lock with clicking dial and tubular key lock 4 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test UL Classified 1-hour proven fire protection

The SentrySafe OS3407 Combination Lock Safe provides "around-the-clock" protection against theft and fire, keeping your important data and electronic records safe and secure. The door has 4 live-locking bolts and a 3-number combination lock. Organization is made easy with a key rack, door pocket and multi-position tray for your documents and valuables.
Features:
Key rack and compartment for small items
Multi-position tray
Holds standard and A-4 size papers, folders and binders
Door pocket
Metal handle
Color: Gunmetal Gray
May be bolted to floor (hardware included)
3-number combination lock with clicking dial and tubular key lock
4 live-locking bolts
ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire
ETL verified 15 ft. Drop Test
UL Classified 1-hour proven fire protection

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number OS3407
Product Name Combination FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - SD101 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 66 lbs (29.93 kg)
View Details
Gun Safe - G1464E - Sentry Group
Sentry Group
Specs
Application / Type Gun Safe
Exterior Depth 17.8 inch (452 mm)
Exterior Height 64 inch (1626 mm)
View Details
Retract a Drawer Cash Protection - PRO-1050-M - Perma Vault Safe Company
Specs
Application / Type Cash Management Safe
Exterior Depth 12 inch (305 mm)
Exterior Height 12 inch (305 mm)
View Details