Perma Vault Safe Company Horizontal Mount Front Load Drop Box PRO-10M

Description
Features: This Horizontal Mount Front Load Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Heavy gauge steel construction Pre-drilled holes permits bolting and mounting to any structurally sound surface Slot opening measures 3/8 x 5-5/8 Adaptable for Multi-Unit Installation Durable Powder Coat Finish Medeco high security lock with two (2) keys. For horizontal installation.
Description
Features: This Horizontal Mount Front Load Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Heavy gauge steel construction Pre-drilled holes permits bolting and mounting to any structurally sound surface Slot opening measures 3/8 x 5-5/8 Adaptable for Multi-Unit Installation Durable Powder Coat Finish Medeco high security lock with two (2) keys. For horizontal installation.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Mount Front Load Drop Box - PRO-10M - Perma Vault Safe Company
Warminster, PA, USA
Horizontal Mount Front Load Drop Box
PRO-10M
Horizontal Mount Front Load Drop Box PRO-10M
Features: This Horizontal Mount Front Load Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Heavy gauge steel construction Pre-drilled holes permits bolting and mounting to any structurally sound surface Slot opening measures 3/8 x 5-5/8 Adaptable for Multi-Unit Installation Durable Powder Coat Finish Medeco high security lock with two (2) keys. For horizontal installation.

Features:

  • This Horizontal Mount Front Load Drop Box is made in the USA.
  • Anti-fish baffle deters removal of contents
  • Cash slot for easy insertion of cash and checks without unlocking
  • Heavy gauge steel construction
  • Pre-drilled holes permits bolting and mounting to any structurally sound surface
  • Slot opening measures 3/8 x 5-5/8
  • Adaptable for Multi-Unit Installation
  • Durable Powder Coat Finish

Medeco high security lock with two (2) keys. For horizontal installation.

Supplier's Site

Technical Specifications

  Perma Vault Safe Company
Product Category Safes
Product Number PRO-10M
Product Name Horizontal Mount Front Load Drop Box
Application / Type File Safe
Unlock Full Specs
to access all available technical data

Similar Products

Standard Safes - B2525 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Standard Safes
Weight 270 lbs (122 kg)
View Details
Guest Room Safe w/Electronic Lock - PV-100S-M - Perma Vault Safe Company
Specs
Locking Mechanism Keypad
Exterior Depth 7.5 inch (190 mm)
Exterior Height 6 inch (152 mm)
View Details
Gun Safe - G2459C - Sentry Group
Sentry Group
Specs
Application / Type Gun Safe
Exterior Depth 23 inch (584 mm)
Exterior Height 59 inch (1499 mm)
View Details