Corporate Safe Specialists Standard Safes QT100

Description
The CSS line of burglary chests are the finest steel safes in the industry. Our special A36 hard steel plate will resist attacks from sledgehammers and pry bars. The auto door detent and roomy storage makes this an excellent safe for cash tills, gift certificates and other items businesses need to secure. The ballbearing assisted, adjustable mega hinge is our standard, not the industry's - and will give you years of trouble-free service. All safes are pre-drilled for anchoring and we supply anchor bolts for easy installation on concrete floors. When properly installed, the B-Rate safe will be a valuable asset in your loss prevention management. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Top Door Interior Dimensions Lock Bolts Shelves Height Width Depth 13.5 9.5 9.5 3 0 Bottom Door Interior Dimensions Lock Bolts Shelves Height Width Depth 16 13.5 9.5 3 0
Description
The CSS line of burglary chests are the finest steel safes in the industry. Our special A36 hard steel plate will resist attacks from sledgehammers and pry bars. The auto door detent and roomy storage makes this an excellent safe for cash tills, gift certificates and other items businesses need to secure. The ballbearing assisted, adjustable mega hinge is our standard, not the industry's - and will give you years of trouble-free service. All safes are pre-drilled for anchoring and we supply anchor bolts for easy installation on concrete floors. When properly installed, the B-Rate safe will be a valuable asset in your loss prevention management. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Top Door Interior Dimensions Lock Bolts Shelves Height Width Depth 13.5 9.5 9.5 3 0 Bottom Door Interior Dimensions Lock Bolts Shelves Height Width Depth 16 13.5 9.5 3 0

Suppliers

Company
Product
Description
Supplier Links
Standard Safes - QT100 - Corporate Safe Specialists
Posen, IL, USA
Standard Safes
QT100
Standard Safes QT100
The CSS line of burglary chests are the finest steel safes in the industry. Our special A36 hard steel plate will resist attacks from sledgehammers and pry bars. The auto door detent and roomy storage makes this an excellent safe for cash tills, gift certificates and other items businesses need to secure. The ballbearing assisted, adjustable mega hinge is our standard, not the industry's - and will give you years of trouble-free service. All safes are pre-drilled for anchoring and we supply anchor bolts for easy installation on concrete floors. When properly installed, the B-Rate safe will be a valuable asset in your loss prevention management. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Top Door Interior Dimensions Lock Bolts Shelves Height Width Depth 13.5 9.5 9.5 3 0 Bottom Door Interior Dimensions Lock Bolts Shelves Height Width Depth 16 13.5 9.5 3 0

The CSS line of burglary chests are the finest steel safes in the industry. Our special A36 hard steel plate will resist attacks from sledgehammers and pry bars.

The auto door detent and roomy storage makes this an excellent safe for cash tills, gift certificates and other items businesses need to secure.

The ballbearing assisted, adjustable mega hinge is our standard, not the industry's - and will give you years of trouble-free service.

All safes are pre-drilled for anchoring and we supply anchor bolts for easy installation on concrete floors. When properly installed, the B-Rate safe will be a valuable asset in your loss prevention management.

  • B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant
  • Auto door detent
  • Thick 1" in diameter, chromed live locking bolts
  • Spring-loaded relocker
  • Formed, full-welded 1/4" body
  • Adjustable, ballbearing hinge
  • U.L. approved lock
  • Scratch resistant, hammer-tone gloss finish
  • Adjustable shelves

Top Door

Interior DimensionsLock BoltsShelves
Height Width Depth
13.5 9.5 9.5 3 0

Bottom Door

Interior DimensionsLock BoltsShelves
Height Width Depth
16 13.5 9.5 3 0
Supplier's Site

Technical Specifications

  Corporate Safe Specialists
Product Category Safes
Product Number QT100
Product Name Standard Safes
Category Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - ESD102 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 81 lbs (36.73 kg)
View Details
In-Ground Floor Safe - PV-IG12 - Perma Vault Safe Company
Perma Vault Safe Company
Specs
Application / Type Floor Safe
Exterior Depth 9.5 inch (241 mm)
Exterior Height 13.25 inch (337 mm)
View Details
Gun Safe - G1464E - Sentry Group
Sentry Group
Specs
Application / Type Gun Safe
Exterior Depth 17.8 inch (452 mm)
Exterior Height 64 inch (1626 mm)
View Details