Corporate Safe Specialists Finger Print Safes BIO1214

Description
Fingerprint safes are a cost-effective solution to home, home office or small business security needs! Biometric locks reduce unauthorized access to your safe. Protect your valuables - cash, legal documents, jewelry, heirlooms, handguns, prescription medicines - from unauthorized access while home or away. S&G biometric fingerprint reader is easily accessible You select the level of security - use with Fingerprint only Six-digit PIN only, or Fingerprint AND six-digit PIN to open Easily add and remove up to 8 more users Fingerprint only is a great solution for: Anyone who finds PINs challenging Handgun owners - who want rapid access to safe U.L. approved lock The 1/2" solid-steel door is sledgehammer and pry bar resistant Ball-bearing assisted hinges for easy open and close Spring-loaded relocker with 'auto door detent' - close the door and the safe locks iteself! Thick 1" inch diameter, chromed live-locking bolts Formed, full-welded 1/4" body Scratch resistant, hammer-tone gloss finish Authenticated Access brochure for SG1FP biometric lock. Lock programming and operating instructions One Door (center) Interior Dimensions Door Opening Lock Bolts Shelves Height Width Depth Height Width 11.5 18 13.5 9 14 3 0
Description
Fingerprint safes are a cost-effective solution to home, home office or small business security needs! Biometric locks reduce unauthorized access to your safe. Protect your valuables - cash, legal documents, jewelry, heirlooms, handguns, prescription medicines - from unauthorized access while home or away. S&G biometric fingerprint reader is easily accessible You select the level of security - use with Fingerprint only Six-digit PIN only, or Fingerprint AND six-digit PIN to open Easily add and remove up to 8 more users Fingerprint only is a great solution for: Anyone who finds PINs challenging Handgun owners - who want rapid access to safe U.L. approved lock The 1/2" solid-steel door is sledgehammer and pry bar resistant Ball-bearing assisted hinges for easy open and close Spring-loaded relocker with 'auto door detent' - close the door and the safe locks iteself! Thick 1" inch diameter, chromed live-locking bolts Formed, full-welded 1/4" body Scratch resistant, hammer-tone gloss finish Authenticated Access brochure for SG1FP biometric lock. Lock programming and operating instructions One Door (center) Interior Dimensions Door Opening Lock Bolts Shelves Height Width Depth Height Width 11.5 18 13.5 9 14 3 0

Suppliers

Company
Product
Description
Supplier Links
Finger Print Safes - BIO1214 - Corporate Safe Specialists
Posen, IL, USA
Finger Print Safes
BIO1214
Finger Print Safes BIO1214
Fingerprint safes are a cost-effective solution to home, home office or small business security needs! Biometric locks reduce unauthorized access to your safe. Protect your valuables - cash, legal documents, jewelry, heirlooms, handguns, prescription medicines - from unauthorized access while home or away. S&G biometric fingerprint reader is easily accessible You select the level of security - use with Fingerprint only Six-digit PIN only, or Fingerprint AND six-digit PIN to open Easily add and remove up to 8 more users Fingerprint only is a great solution for: Anyone who finds PINs challenging Handgun owners - who want rapid access to safe U.L. approved lock The 1/2" solid-steel door is sledgehammer and pry bar resistant Ball-bearing assisted hinges for easy open and close Spring-loaded relocker with 'auto door detent' - close the door and the safe locks iteself! Thick 1" inch diameter, chromed live-locking bolts Formed, full-welded 1/4" body Scratch resistant, hammer-tone gloss finish Authenticated Access brochure for SG1FP biometric lock. Lock programming and operating instructions One Door (center) Interior Dimensions Door Opening Lock Bolts Shelves Height Width Depth Height Width 11.5 18 13.5 9 14 3 0

Fingerprint safes are a cost-effective solution to home, home office or small business security needs! Biometric locks reduce unauthorized access to your safe. Protect your valuables - cash, legal documents, jewelry, heirlooms, handguns, prescription medicines - from unauthorized access while home or away.

  • S&G biometric fingerprint reader is easily accessible
    • You select the level of security - use with
      • Fingerprint only
      • Six-digit PIN only, or
      • Fingerprint AND six-digit PIN to open
    • Easily add and remove up to 8 more users
    • Fingerprint only is a great solution for:
      • Anyone who finds PINs challenging
      • Handgun owners - who want rapid access to safe
    • U.L. approved lock
  • The 1/2" solid-steel door is sledgehammer and pry bar resistant
    • Ball-bearing assisted hinges for easy open and close
    • Spring-loaded relocker with 'auto door detent' - close the door and the safe locks iteself!
    • Thick 1" inch diameter, chromed live-locking bolts
  • Formed, full-welded 1/4" body
  • Scratch resistant, hammer-tone gloss finish
  • Authenticated Access brochure for SG1FP biometric lock.
  • Lock programming and operating instructions

One Door (center)

Interior DimensionsDoor OpeningLock BoltsShelves
Height Width Depth Height Width
11.5 18 13.5 9 14 3 0
Supplier's Site

Technical Specifications

  Corporate Safe Specialists
Product Category Safes
Product Number BIO1214
Product Name Finger Print Safes
Category Residential
Unlock Full Specs
to access all available technical data

Similar Products

Security Safe - X105 - Sentry Group
Specs
Exterior Depth 14.6 inch (371 mm)
Exterior Height 8.9 inch (226 mm)
Exterior Width 16.9 inch (429 mm)
View Details
Guest Room Safe w/Electronic Lock - PV-81416-PB - Perma Vault Safe Company
Specs
Locking Mechanism Keypad
Exterior Depth 8 inch (203 mm)
Exterior Height 16 inch (406 mm)
View Details
Fireproof Safes - DS100 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 538 lbs (244 kg)
View Details