Sentry Group Security Safe D888

Description
If security is a priority, look no further than the SentrySafe Security Safe D888. Solid steel construction, concealed hinges and hardened steel plate construction protect cash and other valuable business assets. The interior can accommodate small to medium size valuables. The interior shelves can also be rearranged to fit larger amounts of smaller items. Features: Combination lock Hardened steel plate protects from drill attack Re-locker offers added protection Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry Concealed hinges 3 live-locking bolts 3 adjustable shelves May be bolted to floor or wall (hardware included) UL Listed Group II combination lock
Description
If security is a priority, look no further than the SentrySafe Security Safe D888. Solid steel construction, concealed hinges and hardened steel plate construction protect cash and other valuable business assets. The interior can accommodate small to medium size valuables. The interior shelves can also be rearranged to fit larger amounts of smaller items. Features: Combination lock Hardened steel plate protects from drill attack Re-locker offers added protection Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry Concealed hinges 3 live-locking bolts 3 adjustable shelves May be bolted to floor or wall (hardware included) UL Listed Group II combination lock

Suppliers

Company
Product
Description
Supplier Links
Security Safe - D888 - Sentry Group
Rochester, NY, USA
Security Safe
D888
Security Safe D888
If security is a priority, look no further than the SentrySafe Security Safe D888. Solid steel construction, concealed hinges and hardened steel plate construction protect cash and other valuable business assets. The interior can accommodate small to medium size valuables. The interior shelves can also be rearranged to fit larger amounts of smaller items. Features: Combination lock Hardened steel plate protects from drill attack Re-locker offers added protection Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry Concealed hinges 3 live-locking bolts 3 adjustable shelves May be bolted to floor or wall (hardware included) UL Listed Group II combination lock

If security is a priority, look no further than the SentrySafe Security Safe D888. Solid steel construction, concealed hinges and hardened steel plate construction protect cash and other valuable business assets. The interior can accommodate small to medium size valuables. The interior shelves can also be rearranged to fit larger amounts of smaller items.
Features:
Combination lock
Hardened steel plate protects from drill attack
Re-locker offers added protection
Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry
Concealed hinges
3 live-locking bolts
3 adjustable shelves
May be bolted to floor or wall (hardware included)
UL Listed Group II combination lock

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number D888
Product Name Security Safe
Exterior Depth 19.5 inch (495 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gun Safe - G1459E - Sentry Group
Sentry Group
Specs
Application / Type Gun Safe
Exterior Depth 17.8 inch (452 mm)
Exterior Height 59 inch (1499 mm)
View Details
Classic Style Perma-Vault Top Loading Drop Box - PRO-50-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 0.3750 inch (9.52 mm)
Exterior Height 4 inch (102 mm)
View Details
Fireproof Safes - DS100 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 538 lbs (244 kg)
View Details