Perma Vault Safe Company Front Loading Depository Safe for Confined Spaces PV-FL1225-E

Description
Features: This Front Loading Depository Safe for Confined Spaces is made in the USA. Anti-fish baffle deters removal of contents through hopper opening Front load opening for easy insertion of cash, checks and receipts without unlocking; measures 3-1/2" x 11-3/4" Heavy gauge steel construction Affordable protection Available with either UL approved combination lock or dual custody safe deposit lock Front load depository is designed as part of the safe and cannot be removed. Four pre-drilled anchor bolt holes on the bottom permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish "NEW" Convenient styling for confined spaces. Same heavy duty steel construction as our rotary hopper series 3-1/2" x 11-3/4" front load hopper capacity.
Description
Features: This Front Loading Depository Safe for Confined Spaces is made in the USA. Anti-fish baffle deters removal of contents through hopper opening Front load opening for easy insertion of cash, checks and receipts without unlocking; measures 3-1/2" x 11-3/4" Heavy gauge steel construction Affordable protection Available with either UL approved combination lock or dual custody safe deposit lock Front load depository is designed as part of the safe and cannot be removed. Four pre-drilled anchor bolt holes on the bottom permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish "NEW" Convenient styling for confined spaces. Same heavy duty steel construction as our rotary hopper series 3-1/2" x 11-3/4" front load hopper capacity.

Suppliers

Company
Product
Description
Supplier Links
Front Loading Depository Safe  for Confined Spaces - PV-FL1225-E - Perma Vault Safe Company
Warminster, PA, USA
Front Loading Depository Safe for Confined Spaces
PV-FL1225-E
Front Loading Depository Safe for Confined Spaces PV-FL1225-E
Features: This Front Loading Depository Safe for Confined Spaces is made in the USA. Anti-fish baffle deters removal of contents through hopper opening Front load opening for easy insertion of cash, checks and receipts without unlocking; measures 3-1/2" x 11-3/4" Heavy gauge steel construction Affordable protection Available with either UL approved combination lock or dual custody safe deposit lock Front load depository is designed as part of the safe and cannot be removed. Four pre-drilled anchor bolt holes on the bottom permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish "NEW" Convenient styling for confined spaces. Same heavy duty steel construction as our rotary hopper series 3-1/2" x 11-3/4" front load hopper capacity.

Features:

  • This Front Loading Depository Safe for Confined Spaces is made in the USA.
  • Anti-fish baffle deters removal of contents through hopper opening
  • Front load opening for easy insertion of cash, checks and receipts without unlocking; measures 3-1/2" x 11-3/4"
  • Heavy gauge steel construction
  • Affordable protection
  • Available with either UL approved combination lock or dual custody safe deposit lock
  • Front load depository is designed as part of the safe and cannot be removed.
  • Four pre-drilled anchor bolt holes on the bottom permits bolting and mounting to any structurally sound surface
  • Durable Powder Coat Finish

"NEW" Convenient styling for confined spaces. Same heavy duty steel construction as our rotary hopper series 3-1/2" x 11-3/4" front load hopper capacity.

Supplier's Site

Technical Specifications

  Perma Vault Safe Company
Product Category Safes
Product Number PV-FL1225-E
Product Name Front Loading Depository Safe for Confined Spaces
Application / Type Other / Specialty; Front Loading Depository Safe for Confined Spaces
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Hoppers Safe - RH2012 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Rotary Hoppers Safe
View Details
Classic Style Perma-Vault Top Loading Drop Box - PRO-60-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 0.3750 inch (9.52 mm)
Exterior Height 4 inch (102 mm)
View Details
Security Safe - D888 - Sentry Group
Specs
Exterior Depth 19.5 inch (495 mm)
Exterior Height 37.7 inch (958 mm)
Exterior Width 21.7 inch (551 mm)
View Details