Cornell Dubilier Aluminum Electrolytic Capacitor 4Uf, 350V, +100, -10%, Axial; Capacitance Cornell Dubilier WBR4-350

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4UF, 350V, +100, -10%, AXIAL; Capacitance:4µF; Voltage(DC):350V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4UF, 350V, +100, -10%, AXIAL; Capacitance:4µF; Voltage(DC):350V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4Uf, 350V, +100, -10%, Axial; Capacitance Cornell Dubilier - 07C8928 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4Uf, 350V, +100, -10%, Axial; Capacitance Cornell Dubilier
07C8928
Aluminum Electrolytic Capacitor 4Uf, 350V, +100, -10%, Axial; Capacitance Cornell Dubilier 07C8928
ALUMINUM ELECTROLYTIC CAPACITOR 4UF, 350V, +100, -10%, AXIAL; Capacitance:4µF; Voltage(DC):350V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4UF, 350V, +100, -10%, AXIAL; Capacitance:4µF; Voltage(DC):350V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07C8928
Product Name Aluminum Electrolytic Capacitor 4Uf, 350V, +100, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details