Cornell Dubilier Aluminum Electrolytic Capacitor 2Uf 50V +150, -10%, Axial; Capacitance Cornell Dubilier WBR2-50A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2UF 50V +150, -10%, AXIAL; Capacitance:2µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2UF 50V +150, -10%, AXIAL; Capacitance:2µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2Uf 50V +150, -10%, Axial; Capacitance Cornell Dubilier - 15F323 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2Uf 50V +150, -10%, Axial; Capacitance Cornell Dubilier
15F323
Aluminum Electrolytic Capacitor 2Uf 50V +150, -10%, Axial; Capacitance Cornell Dubilier 15F323
ALUMINUM ELECTROLYTIC CAPACITOR 2UF 50V +150, -10%, AXIAL; Capacitance:2µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2UF 50V +150, -10%, AXIAL; Capacitance:2µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F323
Product Name Aluminum Electrolytic Capacitor 2Uf 50V +150, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers