Cornell Dubilier Aluminum Electrolytic Capacitor 16Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier WBR16-250A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 16UF, 250V, +100, -10%, AXIAL; Capacitance:16µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:16ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 16UF, 250V, +100, -10%, AXIAL; Capacitance:16µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:16ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 16Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier - 15F115 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 16Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier
15F115
Aluminum Electrolytic Capacitor 16Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier 15F115
ALUMINUM ELECTROLYTIC CAPACITOR 16UF, 250V, +100, -10%, AXIAL; Capacitance:16µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:16ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 16UF, 250V, +100, -10%, AXIAL; Capacitance:16µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:16ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F115
Product Name Aluminum Electrolytic Capacitor 16Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C133U150CF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers