ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 50V, +150, -10%, AXIAL; Capacitance:150µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:2.5ohm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 15F199 |
| Product Name | Aluminum Electrolytic Capacitor 150Uf, 50V, +150, -10%, Axial; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |