Cornell Dubilier Aluminum Electrolytic Capacitor 12Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier WBR12-250A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 12UF, 250V, +100, -10%, AXIAL; Capacitance:12µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:21.5ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 12UF, 250V, +100, -10%, AXIAL; Capacitance:12µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:21.5ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 12Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier - 15F995 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 12Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier
15F995
Aluminum Electrolytic Capacitor 12Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier 15F995
ALUMINUM ELECTROLYTIC CAPACITOR 12UF, 250V, +100, -10%, AXIAL; Capacitance:12µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:21.5ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 12UF, 250V, +100, -10%, AXIAL; Capacitance:12µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:21.5ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F995
Product Name Aluminum Electrolytic Capacitor 12Uf, 250V, +100, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details