Cornell Dubilier Cap, 6900Uf, 25V, Alu Elec; Capacitor Case / Package Cornell Dubilier ULP692M025DBF1A0

Description
CAP, 6900UF, 25V, ALU ELEC; Capacitor Case / Package:SMD; Capacitance:6900µF; Voltage(DC):25V; ESR:0.08ohm; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:ULP Series; Capacitance Tolerance:± 20% RoHS Compliant: No
Datasheet
Description
CAP, 6900UF, 25V, ALU ELEC; Capacitor Case / Package:SMD; Capacitance:6900µF; Voltage(DC):25V; ESR:0.08ohm; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:ULP Series; Capacitance Tolerance:± 20% RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 6900Uf, 25V, Alu Elec; Capacitor Case / Package Cornell Dubilier - 52AH7956 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6900Uf, 25V, Alu Elec; Capacitor Case / Package Cornell Dubilier
52AH7956
Cap, 6900Uf, 25V, Alu Elec; Capacitor Case / Package Cornell Dubilier 52AH7956
CAP, 6900UF, 25V, ALU ELEC; Capacitor Case / Package:SMD; Capacitance:6900µF; Voltage(DC):25V; ESR:0.08ohm; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:ULP Series; Capacitance Tolerance:± 20% RoHS Compliant: No

CAP, 6900UF, 25V, ALU ELEC; Capacitor Case / Package:SMD; Capacitance:6900µF; Voltage(DC):25V; ESR:0.08ohm; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:ULP Series; Capacitance Tolerance:± 20% RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52AH7956
Product Name Cap, 6900Uf, 25V, Alu Elec; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details