Cornell Dubilier Tantalum Capacitor, 56Uf, 6V, Radial 10%; Capacitance Cornell Dubilier TIM566K006P0Y

Description
TANTALUM CAPACITOR, 56UF, 6V, RADIAL 10%; Capacitance:56µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:570mA; Product Diameter:- RoHS Compliant: No
Description
TANTALUM CAPACITOR, 56UF, 6V, RADIAL 10%; Capacitance:56µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:570mA; Product Diameter:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 56Uf, 6V, Radial 10%; Capacitance Cornell Dubilier - 62H8574 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 56Uf, 6V, Radial 10%; Capacitance Cornell Dubilier
62H8574
Tantalum Capacitor, 56Uf, 6V, Radial 10%; Capacitance Cornell Dubilier 62H8574
TANTALUM CAPACITOR, 56UF, 6V, RADIAL 10%; Capacitance:56µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:570mA; Product Diameter:- RoHS Compliant: No

TANTALUM CAPACITOR, 56UF, 6V, RADIAL 10%; Capacitance:56µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:570mA; Product Diameter:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8574
Product Name Tantalum Capacitor, 56Uf, 6V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C323U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers