Cornell Dubilier Tantalum Capacitor, 8.2Uf 50V, 0.25 Ohm, 0.1, Axial; Capacitance Cornell Dubilier THF825K050P1F

Description
TANTALUM CAPACITOR, 8.2UF 50V, 0.25 OHM, 0.1, AXIAL; Capacitance:8.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.25ohm; Failure Rate:-; Ripple Current:1.6A; Product Height:- RoHS Compliant: No
Description
TANTALUM CAPACITOR, 8.2UF 50V, 0.25 OHM, 0.1, AXIAL; Capacitance:8.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.25ohm; Failure Rate:-; Ripple Current:1.6A; Product Height:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 8.2Uf 50V, 0.25 Ohm, 0.1, Axial; Capacitance Cornell Dubilier - 62H8520 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 8.2Uf 50V, 0.25 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
62H8520
Tantalum Capacitor, 8.2Uf 50V, 0.25 Ohm, 0.1, Axial; Capacitance Cornell Dubilier 62H8520
TANTALUM CAPACITOR, 8.2UF 50V, 0.25 OHM, 0.1, AXIAL; Capacitance:8.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.25ohm; Failure Rate:-; Ripple Current:1.6A; Product Height:- RoHS Compliant: No

TANTALUM CAPACITOR, 8.2UF 50V, 0.25 OHM, 0.1, AXIAL; Capacitance:8.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.25ohm; Failure Rate:-; Ripple Current:1.6A; Product Height:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8520
Product Name Tantalum Capacitor, 8.2Uf 50V, 0.25 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details