Cornell Dubilier Tantalum Capacitor, 8.2Uf, 10V, Radial 10%; Capacitance Cornell Dubilier TDL825K010S1B

Description
TANTALUM CAPACITOR, 8.2UF, 10V, RADIAL 10%; Capacitance:8.2µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.08mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 8.2UF, 10V, RADIAL 10%; Capacitance:8.2µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.08mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 8.2Uf, 10V, Radial 10%; Capacitance Cornell Dubilier - 62H8490 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 8.2Uf, 10V, Radial 10%; Capacitance Cornell Dubilier
62H8490
Tantalum Capacitor, 8.2Uf, 10V, Radial 10%; Capacitance Cornell Dubilier 62H8490
TANTALUM CAPACITOR, 8.2UF, 10V, RADIAL 10%; Capacitance:8.2µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.08mm RoHS Compliant: No

TANTALUM CAPACITOR, 8.2UF, 10V, RADIAL 10%; Capacitance:8.2µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.08mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8490
Product Name Tantalum Capacitor, 8.2Uf, 10V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details