TANTALUM CAPACITOR, 6.8UF, 16V, RADIAL 10%, FULL REEL; Capacitance:6.8µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.08mmRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 08C2833 |
| Product Name | Tantalum Capacitor, 6.8Uf, 16V, Radial 10%, Full Reel; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| Capacitance Range | 6.8 microF |