Cornell Dubilier Tantalum Capacitor, 0.47Uf, 35V, Radial 10%, Full Reel; Capacitance Cornell Dubilier TDL474K035S1A

Description
TANTALUM CAPACITOR, 0.47UF, 35V, RADIAL 10%, FULL REEL; Capacitance:0.47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: No
Description
TANTALUM CAPACITOR, 0.47UF, 35V, RADIAL 10%, FULL REEL; Capacitance:0.47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 0.47Uf, 35V, Radial 10%, Full Reel; Capacitance Cornell Dubilier - 08C2827 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.47Uf, 35V, Radial 10%, Full Reel; Capacitance Cornell Dubilier
08C2827
Tantalum Capacitor, 0.47Uf, 35V, Radial 10%, Full Reel; Capacitance Cornell Dubilier 08C2827
TANTALUM CAPACITOR, 0.47UF, 35V, RADIAL 10%, FULL REEL; Capacitance:0.47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: No

TANTALUM CAPACITOR, 0.47UF, 35V, RADIAL 10%, FULL REEL; Capacitance:0.47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C2827
Product Name Tantalum Capacitor, 0.47Uf, 35V, Radial 10%, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details