TANTALUM CAPACITOR, 33UF, 20V, RADIAL 10%; Capacitance:33µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:10.16mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62H8431 |
| Product Name | Tantalum Capacitor, 33Uf, 20V, Radial 10%; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |