TANTALUM CAPACITOR, 2.2UF, 20V, RADIAL 20%; Capacitance:2.2µF; Voltage(DC):20V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62H8389 |
| Product Name | Tantalum Capacitor, 2.2Uf, 20V, Radial 20%; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |