Cornell Dubilier Tantalum Capacitor, 68Uf, 25V, Radial 20%; Capacitance Cornell Dubilier TDC686M025WSG

Description
TANTALUM CAPACITOR, 68UF, 25V, RADIAL 20%; Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.89mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 68UF, 25V, RADIAL 20%; Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.89mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 68Uf, 25V, Radial 20%; Capacitance Cornell Dubilier - 62H8310 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 25V, Radial 20%; Capacitance Cornell Dubilier
62H8310
Tantalum Capacitor, 68Uf, 25V, Radial 20%; Capacitance Cornell Dubilier 62H8310
TANTALUM CAPACITOR, 68UF, 25V, RADIAL 20%; Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.89mm RoHS Compliant: No

TANTALUM CAPACITOR, 68UF, 25V, RADIAL 20%; Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.89mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8310
Product Name Tantalum Capacitor, 68Uf, 25V, Radial 20%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details