Cornell Dubilier CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 1UF, 35V, 20% TDC105M035NSE-F

Description
Type TDC capacitors offer the long life electrical stability characteristics of solid tantalum at low cost. The tough epoxy coating provides uniform lead spacing and protection against mechanical damage and moisture. These capacitors are ideal for industrial and consumer applications where premium performance, minimum size, and low cost are essential. The TDC dip-coated solid tantalum capacitor has leads 0.187" maximum in length. Leads Space S (Using Last 3 Letters in Mfr.'s Type): NSE, NSF — 0.125" (3.17 mm); WSG — 0.250" (6.35 mm). Lead Diameter: 0.020" (0.51 mm). Capacitance Range: 0.10 to 330 μF Tolerance: M = 20%, K = 10% Voltage Range: 6 to 50 VDC at 85°C Operating Temperature: –55°C to +125°C (With Voltage Derating Above 85°C)
Description
Type TDC capacitors offer the long life electrical stability characteristics of solid tantalum at low cost. The tough epoxy coating provides uniform lead spacing and protection against mechanical damage and moisture. These capacitors are ideal for industrial and consumer applications where premium performance, minimum size, and low cost are essential. The TDC dip-coated solid tantalum capacitor has leads 0.187" maximum in length. Leads Space S (Using Last 3 Letters in Mfr.'s Type): NSE, NSF — 0.125" (3.17 mm); WSG — 0.250" (6.35 mm). Lead Diameter: 0.020" (0.51 mm). Capacitance Range: 0.10 to 330 μF Tolerance: M = 20%, K = 10% Voltage Range: 6 to 50 VDC at 85°C Operating Temperature: –55°C to +125°C (With Voltage Derating Above 85°C)

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 1UF, 35V, 20% - 70186208 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 1UF, 35V, 20%
70186208
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 1UF, 35V, 20% 70186208
Type TDC capacitors offer the long life electrical stability characteristics of solid tantalum at low cost. The tough epoxy coating provides uniform lead spacing and protection against mechanical damage and moisture. These capacitors are ideal for industrial and consumer applications where premium performance, minimum size, and low cost are essential. The TDC dip-coated solid tantalum capacitor has leads 0.187" maximum in length. Leads Space S (Using Last 3 Letters in Mfr.'s Type): NSE, NSF — 0.125" (3.17 mm); WSG — 0.250" (6.35 mm). Lead Diameter: 0.020" (0.51 mm). Capacitance Range: 0.10 to 330 μF Tolerance: M = 20%, K = 10% Voltage Range: 6 to 50 VDC at 85°C Operating Temperature: –55°C to +125°C (With Voltage Derating Above 85°C)

Type TDC capacitors offer the long life electrical stability characteristics of solid tantalum at low cost. The tough epoxy coating provides uniform lead spacing and protection against mechanical damage and moisture. These capacitors are ideal for industrial and consumer applications where premium performance, minimum size, and low cost are essential. The TDC dip-coated solid tantalum capacitor has leads 0.187" maximum in length. Leads Space S (Using Last 3 Letters in Mfr.'s Type): NSE, NSF — 0.125" (3.17 mm); WSG — 0.250" (6.35 mm). Lead Diameter: 0.020" (0.51 mm).

  • Capacitance Range: 0.10 to 330 μF
  • Tolerance: M = 20%, K = 10%
  • Voltage Range: 6 to 50 VDC at 85°C
  • Operating Temperature: –55°C to +125°C (With Voltage Derating Above 85°C)
Supplier's Site
Tantalum Capacitor, 1Uf, 35V, Radial 20%; Capacitance Cornell Dubilier - 21M6361 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 35V, Radial 20%; Capacitance Cornell Dubilier
21M6361
Tantalum Capacitor, 1Uf, 35V, Radial 20%; Capacitance Cornell Dubilier 21M6361
TANTALUM CAPACITOR, 1UF, 35V, RADIAL 20%; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 35V, RADIAL 20%; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186208 21M6361
Product Name CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 1UF, 35V, 20% Tantalum Capacitor, 1Uf, 35V, Radial 20%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Electrolytic Capacitors Tantalum
Capacitance Range 1 microF 1 microF
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814740 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers