Cornell Dubilier Aluminum Electrolytic Capacitor 60Uf, 450V, +50%, -10%, Axial; Capacitance Cornell Dubilier TC795

Description
ALUMINUM ELECTROLYTIC CAPACITOR 60UF, 450V, +50%, -10%, AXIAL; Capacitance:60µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; ESR:2.55ohm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 60UF, 450V, +50%, -10%, AXIAL; Capacitance:60µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; ESR:2.55ohm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 60Uf, 450V, +50%, -10%, Axial; Capacitance Cornell Dubilier - 67F3002 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 60Uf, 450V, +50%, -10%, Axial; Capacitance Cornell Dubilier
67F3002
Aluminum Electrolytic Capacitor 60Uf, 450V, +50%, -10%, Axial; Capacitance Cornell Dubilier 67F3002
ALUMINUM ELECTROLYTIC CAPACITOR 60UF, 450V, +50%, -10%, AXIAL; Capacitance:60µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; ESR:2.55ohm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 60UF, 450V, +50%, -10%, AXIAL; Capacitance:60µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; ESR:2.55ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67F3002
Product Name Aluminum Electrolytic Capacitor 60Uf, 450V, +50%, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101451T250AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 450 microF
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details