Cornell Dubilier Tantalum Capacitor, 0.039Uf, 50V, Axial 10%; Capacitance Cornell Dubilier TAS393K050P1A

Description
TANTALUM CAPACITOR, 0.039UF, 50V, AXIAL 10%; Capacitance:39000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:3.43mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 0.039UF, 50V, AXIAL 10%; Capacitance:39000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:3.43mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 0.039Uf, 50V, Axial 10%; Capacitance Cornell Dubilier - 62H8057 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.039Uf, 50V, Axial 10%; Capacitance Cornell Dubilier
62H8057
Tantalum Capacitor, 0.039Uf, 50V, Axial 10%; Capacitance Cornell Dubilier 62H8057
TANTALUM CAPACITOR, 0.039UF, 50V, AXIAL 10%; Capacitance:39000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:3.43mm RoHS Compliant: No

TANTALUM CAPACITOR, 0.039UF, 50V, AXIAL 10%; Capacitance:39000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:3.43mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8057
Product Name Tantalum Capacitor, 0.039Uf, 50V, Axial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details