Cornell Dubilier Aluminum Electrolytic Capacitor 22000Uf 50V 20%, Snap-In; Capacitance Cornell Dubilier SLPX223M050H9P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF 50V 20%, SNAP-IN; Capacitance:22000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF 50V 20%, SNAP-IN; Capacitance:22000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 22000Uf 50V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5216 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22000Uf 50V 20%, Snap-In; Capacitance Cornell Dubilier
97M5216
Aluminum Electrolytic Capacitor 22000Uf 50V 20%, Snap-In; Capacitance Cornell Dubilier 97M5216
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF 50V 20%, SNAP-IN; Capacitance:22000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22000UF 50V 20%, SNAP-IN; Capacitance:22000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Snap-In, Slpx Series, 22000 F, 20%, 50 V, 35 Mm, 0.021 Ohm Rohs Compliant Cornell Dubilier - 18X1915 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Slpx Series, 22000 F, 20%, 50 V, 35 Mm, 0.021 Ohm Rohs Compliant Cornell Dubilier
18X1915
Electrolytic Capacitor, Snap-In, Slpx Series, 22000 F, 20%, 50 V, 35 Mm, 0.021 Ohm Rohs Compliant Cornell Dubilier 18X1915
Electrolytic Capacitor, Snap-in, SLPX Series, 22000 F, 20%, 50 V, 35 mm, 0.021 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, SLPX Series, 22000 F, 20%, 50 V, 35 mm, 0.021 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 22000uF;Tol20%;SNAP IN;VOL-RTG 50V; 35X50 - 70189923 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 22000uF;Tol20%;SNAP IN;VOL-RTG 50V; 35X50
70189923
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 22000uF;Tol20%;SNAP IN;VOL-RTG 50V; 35X50 70189923
Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series. Features: Long Life Performance 3000 hr Ripple Load Life at Rated Voltage 85°C Rated Small Case Size with High Capacitance Best for Switching Power Supplies 22 mm to 35 mm Diameter, 10 mm Lead Spacing Great Value Snap-In Type High Ripple Current Applications: Switching Power Supplies Inverters DC Filtering

Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series.
Features:

  • Long Life Performance
  • 3000 hr Ripple Load Life at Rated Voltage
  • 85°C Rated
  • Small Case Size with High Capacitance
  • Best for Switching Power Supplies
  • 22 mm to 35 mm Diameter, 10 mm Lead Spacing
  • Great Value Snap-In Type
  • High Ripple Current
    Applications:
  • Switching Power Supplies
  • Inverters
  • DC Filtering
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 97M5216 18X1915 70189923
Product Name Aluminum Electrolytic Capacitor 22000Uf 50V 20%, Snap-In; Capacitance Cornell Dubilier Electrolytic Capacitor, Snap-In, Slpx Series, 22000 F, 20%, 50 V, 35 Mm, 0.021 Ohm Rohs Compliant Cornell Dubilier CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 22000uF;Tol20%;SNAP IN;VOL-RTG 50V; 35X50
Configuration / Form Factor Snap-In Snap-In
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 22000 microF 22000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers