Cornell Dubilier Aluminum Electrolytic Capacitors SLPX223M010E1P3

Description
CAP ALUM 22000UF 20% 10V SNAP
Datasheet
Description
CAP ALUM 22000UF 20% 10V SNAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SLPX223M010E1P3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
SLPX223M010E1P3
Aluminum Electrolytic Capacitors SLPX223M010E1P3
CAP ALUM 22000UF 20% 10V SNAP

CAP ALUM 22000UF 20% 10V SNAP

Supplier's Site Datasheet
Capacitor Alum Elec 22000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5208 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 22000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier
97M5208
Capacitor Alum Elec 22000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier 97M5208
CAPACITOR ALUM ELEC 22000UF 10V 20%, SNAP-IN; Capacitance:22000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 22000UF 10V 20%, SNAP-IN; Capacitance:22000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SLPX223M010E1P3 97M5208
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 22000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF
Configuration / Form Factor Leaded Capacitor; Snap-In
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C152T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1701194 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers