Cornell Dubilier Capacitor Alum Elec 18000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier SLPX183M035E4P3

Description
CAPACITOR ALUM ELEC 18000UF 35V 20%, SNAP-IN; Capacitance:18000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.029ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 18000UF 35V 20%, SNAP-IN; Capacitance:18000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.029ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 18000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5189 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 18000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier
97M5189
Capacitor Alum Elec 18000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier 97M5189
CAPACITOR ALUM ELEC 18000UF 35V 20%, SNAP-IN; Capacitance:18000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.029ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 18000UF 35V 20%, SNAP-IN; Capacitance:18000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.029ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5189
Product Name Capacitor Alum Elec 18000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details