CAP ALUM 6800UF 20% 25V SNAP
ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 25V, 20%, SNAP-IN; Capacitance:6800µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | SLP682M025C1P3 | 97M5683 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 6800Uf, 25V, 20%, Snap-In; Capacitance Cornell Dubilier |
| Capacitance Type | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF |
| Configuration / Form Factor | Snap-In | |
| RoHS Compliant | Yes |