Cornell Dubilier Aluminum Electrolytic Capacitor 47000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier SLP473M016H4P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 47000UF 16V 20%, SNAP-IN; Capacitance:47000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 47000UF 16V 20%, SNAP-IN; Capacitance:47000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 47000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5637 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier
97M5637
Aluminum Electrolytic Capacitor 47000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier 97M5637
ALUMINUM ELECTROLYTIC CAPACITOR 47000UF 16V 20%, SNAP-IN; Capacitance:47000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47000UF 16V 20%, SNAP-IN; Capacitance:47000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5637
Product Name Aluminum Electrolytic Capacitor 47000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details