Cornell Dubilier CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 330uF;Tol20%;SNAP IN;VOL-RTG 200V; 25X25 SLP331M200C1P3

Description
Type SLP Long Life Snap-In Aluminum Capacitors can operate at 105 ºC at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. Features: • Long Life Performance • 3000 hr Ripple Load Life at Rated Voltage • 105 ºC Rated • Small Case Size with High Capacitance • Best for Switching Power Supplies • 22 mm to 35 mm Diameter, 10 mm Lead Spacing • Great Value Snap-In Type • High Ripple Current Applications: • Switching Power Supplies • Inverters • DC Filtering
Datasheet
Description
Type SLP Long Life Snap-In Aluminum Capacitors can operate at 105 ºC at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. Features: • Long Life Performance • 3000 hr Ripple Load Life at Rated Voltage • 105 ºC Rated • Small Case Size with High Capacitance • Best for Switching Power Supplies • 22 mm to 35 mm Diameter, 10 mm Lead Spacing • Great Value Snap-In Type • High Ripple Current Applications: • Switching Power Supplies • Inverters • DC Filtering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 330uF;Tol20%;SNAP IN;VOL-RTG 200V; 25X25 - 70189876 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 330uF;Tol20%;SNAP IN;VOL-RTG 200V; 25X25
70189876
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 330uF;Tol20%;SNAP IN;VOL-RTG 200V; 25X25 70189876
Type SLP Long Life Snap-In Aluminum Capacitors can operate at 105 ºC at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. Features: • Long Life Performance • 3000 hr Ripple Load Life at Rated Voltage • 105 ºC Rated • Small Case Size with High Capacitance • Best for Switching Power Supplies • 22 mm to 35 mm Diameter, 10 mm Lead Spacing • Great Value Snap-In Type • High Ripple Current Applications: • Switching Power Supplies • Inverters • DC Filtering

Type SLP Long Life Snap-In Aluminum Capacitors can operate at 105 ºC at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications.
Features:
• Long Life Performance
• 3000 hr Ripple Load Life at Rated Voltage
• 105 ºC Rated
• Small Case Size with High Capacitance
• Best for Switching Power Supplies
• 22 mm to 35 mm Diameter, 10 mm Lead Spacing
• Great Value Snap-In Type
• High Ripple Current
Applications:
• Switching Power Supplies
• Inverters
• DC Filtering

Supplier's Site
Electrolytic Capacitor, Snap-In, Slp Series, 330 F, 20%, 200 V, 25 Mm, 0.603 Ohm Rohs Compliant Cornell Dubilier - 18X1932 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Slp Series, 330 F, 20%, 200 V, 25 Mm, 0.603 Ohm Rohs Compliant Cornell Dubilier
18X1932
Electrolytic Capacitor, Snap-In, Slp Series, 330 F, 20%, 200 V, 25 Mm, 0.603 Ohm Rohs Compliant Cornell Dubilier 18X1932
Electrolytic Capacitor, Snap-in, SLP Series, 330 F, 20%, 200 V, 25 mm, 0.603 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, SLP Series, 330 F, 20%, 200 V, 25 mm, 0.603 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70189876 18X1932
Product Name CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 330uF;Tol20%;SNAP IN;VOL-RTG 200V; 25X25 Electrolytic Capacitor, Snap-In, Slp Series, 330 F, 20%, 200 V, 25 Mm, 0.603 Ohm Rohs Compliant Cornell Dubilier
Configuration / Form Factor Snap-In
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details