Cornell Dubilier Aluminum Electrolytic Capacitor 1500Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier SLP152M080A3P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 80V, 20%, SNAP-IN; Capacitance:1500µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 80V, 20%, SNAP-IN; Capacitance:1500µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1500Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5461 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1500Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5461
Aluminum Electrolytic Capacitor 1500Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5461
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 80V, 20%, SNAP-IN; Capacitance:1500µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 80V, 20%, SNAP-IN; Capacitance:1500µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitors - SLP152M080A3P3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
SLP152M080A3P3
Aluminum Electrolytic Capacitors SLP152M080A3P3
CAP ALUM 1500UF 20% 80V SNAP

CAP ALUM 1500UF 20% 80V SNAP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 97M5461 SLP152M080A3P3
Product Name Aluminum Electrolytic Capacitor 1500Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier Aluminum Electrolytic Capacitors
Configuration / Form Factor Snap-In
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details