Type SLP Long Life Snap-In Aluminum Capacitors can operate at 105°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications.
Features:
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 450V, 20%, SNAP-IN; Capacitance:150µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 70190221 | 52R2406 |
| Product Name | CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 150UF; SNAP-IN; VOL-RTG 450V; 25X30; 105C | Aluminum Electrolytic Capacitor 150Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Snap-In | Snap-In |
| Applications | General Purpose | |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF |
| WVDC | 450 volts | 450 volts |