Cornell Dubilier Capacitor Alum Elec 1200Uf 100V 20%, Snap-In; Capacitance Cornell Dubilier SLP122M100C3P3

Description
CAPACITOR ALUM ELEC 1200UF 100V 20%, SNAP-IN; Capacitance:1200µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC 1200UF 100V 20%, SNAP-IN; Capacitance:1200µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 1200Uf 100V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5439 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 1200Uf 100V 20%, Snap-In; Capacitance Cornell Dubilier
97M5439
Capacitor Alum Elec 1200Uf 100V 20%, Snap-In; Capacitance Cornell Dubilier 97M5439
CAPACITOR ALUM ELEC 1200UF 100V 20%, SNAP-IN; Capacitance:1200µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

CAPACITOR ALUM ELEC 1200UF 100V 20%, SNAP-IN; Capacitance:1200µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5439
Product Name Capacitor Alum Elec 1200Uf 100V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Snap-In
Capacitance Type Fixed
Features Polarized
Capacitance Range 1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details