Cornell Dubilier CAPACITOR, AL ELECTROLYTIC, AXIAL,470UF, 50V SKA471M050

Description
The SKA series is an axial lead, general-purpose, miniature electronic capacitor. This series is suitable for those electronic products requiring small size. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15,000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 WVDC Operating Temperature: –40 ~ +85°C
Description
The SKA series is an axial lead, general-purpose, miniature electronic capacitor. This series is suitable for those electronic products requiring small size. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15,000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 WVDC Operating Temperature: –40 ~ +85°C

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR, AL ELECTROLYTIC, AXIAL,470UF, 50V - 70186217 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, AL ELECTROLYTIC, AXIAL,470UF, 50V
70186217
CAPACITOR, AL ELECTROLYTIC, AXIAL,470UF, 50V 70186217
The SKA series is an axial lead, general-purpose, miniature electronic capacitor. This series is suitable for those electronic products requiring small size. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve. Capacitance Range: 0.47 to 15,000 μF Tolerance: ±20% Voltage Range: 6.3 to 450 WVDC Operating Temperature: –40 ~ +85°C

The SKA series is an axial lead, general-purpose, miniature electronic capacitor. This series is suitable for those electronic products requiring small size. It is suitable for consumer electronic equipment, such as stereo radios, TV sets, etc. The aluminum case is enclosed in a vinyl sleeve.

  • Capacitance Range: 0.47 to 15,000 μF
  • Tolerance: ±20%
  • Voltage Range: 6.3 to 450 WVDC
  • Operating Temperature: –40 ~ +85°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70186217
Product Name CAPACITOR, AL ELECTROLYTIC, AXIAL,470UF, 50V
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713219 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details