Cornell Dubilier CAPACITOR; AC MOTOR RUN; CAP45+5UF;TOL 6%;DUAL CAP;VOL-RTG 440;2.5 X 3.84;Round SFT44T45-5H384E-F

Description
Type SF dual rated oil filled motor run capacitors made with self-healing metallized polypropylene film are commonly used in air conditioning, motors and compressor applications. The dual ratings in a single can provide two capacitors — one may be used as a fan capacitor and the other as a compressor or motor run capacitor. Three terminals allow one terminal to act as a common while the other two are connected to the individual capacitors. Features: Fault Current Protection Up to 10,000 A Low Energy Consumption — <0.1% DF Self Healing UL Recognized Under E71645 Meets EIA Standard EIA-456-A 60,000 Hours Life
Description
Type SF dual rated oil filled motor run capacitors made with self-healing metallized polypropylene film are commonly used in air conditioning, motors and compressor applications. The dual ratings in a single can provide two capacitors — one may be used as a fan capacitor and the other as a compressor or motor run capacitor. Three terminals allow one terminal to act as a common while the other two are connected to the individual capacitors. Features: Fault Current Protection Up to 10,000 A Low Energy Consumption — <0.1% DF Self Healing UL Recognized Under E71645 Meets EIA Standard EIA-456-A 60,000 Hours Life

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; AC MOTOR RUN; CAP45+5UF;TOL 6%;DUAL CAP;VOL-RTG 440;2.5 X 3.84;Round - 70190280 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; AC MOTOR RUN; CAP45+5UF;TOL 6%;DUAL CAP;VOL-RTG 440;2.5 X 3.84;Round
70190280
CAPACITOR; AC MOTOR RUN; CAP45+5UF;TOL 6%;DUAL CAP;VOL-RTG 440;2.5 X 3.84;Round 70190280
Type SF dual rated oil filled motor run capacitors made with self-healing metallized polypropylene film are commonly used in air conditioning, motors and compressor applications. The dual ratings in a single can provide two capacitors — one may be used as a fan capacitor and the other as a compressor or motor run capacitor. Three terminals allow one terminal to act as a common while the other two are connected to the individual capacitors. Features: Fault Current Protection Up to 10,000 A Low Energy Consumption — <0.1% DF Self Healing UL Recognized Under E71645 Meets EIA Standard EIA-456-A 60,000 Hours Life

Type SF dual rated oil filled motor run capacitors made with self-healing metallized polypropylene film are commonly used in air conditioning, motors and compressor applications. The dual ratings in a single can provide two capacitors — one may be used as a fan capacitor and the other as a compressor or motor run capacitor. Three terminals allow one terminal to act as a common while the other two are connected to the individual capacitors.
Features:

  • Fault Current Protection Up to 10,000 A
  • Low Energy Consumption — <0.1% DF
  • Self Healing
  • UL Recognized Under E71645
  • Meets EIA Standard EIA-456-A
  • 60,000 Hours Life
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70190280
Product Name CAPACITOR; AC MOTOR RUN; CAP45+5UF;TOL 6%;DUAL CAP;VOL-RTG 440;2.5 X 3.84;Round
Configuration / Form Factor Quick Connect
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers